The 199D475X9020B6V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 20 V. It is designed with radial leads and is available in various lead styles and case sizes, accommodating different mounting requirements. The capacitor exhibits low leakage current and low dissipation factor, making it suitable for applications in consumer, commercial, and industrial equipment. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is compliant with RoHS standards when marked with "L" and is offered in standard tape and reel packaging for efficient handling. The capacitor's performance is validated through rigorous life testing, ensuring reliability in demanding environments.
4.7µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 4.7UF 10% 20V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 199D475X9020B6V1E3-ND | 199D475X9020B6V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 4.7 microF | 4.7 microF |