The 199D475X9020B6V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 20V. It is designed with a radial lead configuration and is available with both tin/lead and lead-free terminations. This capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a variety of applications in consumer, commercial, and industrial equipment. The operating temperature range is from -55 °C to +85 °C, with the possibility of voltage derating up to +125 °C. Capacitance tolerance options include ±10% and ±20%, with ±5% available as a special order. The product is offered in multiple case sizes and lead styles, and it is compliant with RoHS standards for lead-free applications.
4.7µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 4.7UF 10% 20V RADIAL
Capacitor,4.7uF,20VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X9020B6V1-ND | 199D475X9020B6V1 | 49C6374 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,4.7Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |