4.7µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 4.7UF 10% 16V RADIAL
Capacitor,4.7uF,16VD
CAP TANT 4.7UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X9016BXV1-ND | 199D475X9016BXV1 | 49C6366 | 199D475X9016BXV1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,4.7Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |