Vishay Intertechnology, Inc. Tantalum Capacitors 199D475X9016B1V1E3

Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1220-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1220-ND
Tantalum Capacitors 718-1220-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial

4.7µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 16V, Radial 10%; Capacitance Vishay - 99M0595 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, Radial 10%; Capacitance Vishay
99M0595
Tantalum Capacitor, 4.7Uf, 16V, Radial 10%; Capacitance Vishay 99M0595
TANTALUM CAPACITOR, 4.7UF, 16V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D475X9016B1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9016B1V1E3
Tantalum Capacitors 199D475X9016B1V1E3
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X9016B1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D475X9016B1V1E3
Capacitors - Tantalum Capacitors 199D475X9016B1V1E3
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1220-ND 99M0595 199D475X9016B1V1E3 199D475X9016B1V1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 16V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDL105K035M2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details