Vishay Precision Group Tantalum Capacitors 199D475X9016B1V1

Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X9016B1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X9016B1V1-ND
Tantalum Capacitors 199D475X9016B1V1-ND
4.7µF Conformal Coated Tantalum Capacitors 16V Radial

4.7µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D475X9016B1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X9016B1V1
Tantalum Capacitors 199D475X9016B1V1
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D475X9016B1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D475X9016B1V1
Capacitors - Tantalum Capacitors 199D475X9016B1V1
CAP TANT 4.7UF 10% 16V RADIAL

CAP TANT 4.7UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 16V, Radial 10%; Capacitance Vishay - 49C6367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 16V, Radial 10%; Capacitance Vishay
49C6367
Capacitor Tant, 4.7Uf, 16V, Radial 10%; Capacitance Vishay 49C6367
CAPACITOR TANT, 4.7UF, 16V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 4.7UF, 16V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X9016B1V1-ND 199D475X9016B1V1 199D475X9016B1V1 49C6367
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers