The 199D475X5035C1V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 35V. It is available in a radial-lead configuration and offers a capacitance tolerance of ±5%. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This component is designed for applications requiring low leakage current and low dissipation factor, making it suitable for a variety of consumer, commercial, and industrial equipment. The capacitor is available with both tin/lead and 100% tin terminations, with RoHS-compliant options indicated by an "L" in the body marking. It is packaged in standard tape and reel formats, complying with EIA-468 specifications, facilitating automated assembly processes. Engineers should consider this capacitor for projects that demand reliability and performance in compact designs.
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
199D475X5035C1V1E3 ROHS COMPLIANT: YES
CAP TANT 4.7UF 5% 35V RADIAL
CAP TANT 4.7UF 5% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X5035C1V1E3-ND | 15P7272 | 199D475X5035C1V1E3 | 199D475X5035C1V1E3 |
| Product Name | Tantalum Capacitors | 199D475X5035C1V1E3 Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |