The 199D475X0035CYV1 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 35 V. It is designed with radial leads and is available in various lead styles and case sizes. The capacitor is characterized by low leakage current and low dissipation factor, making it suitable for a wide range of applications in consumer, commercial, and industrial equipment. It operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. The product is offered in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated by an "L" in the body marking. The capacitor is packaged in standard tape and reel formats, adhering to EIA-468 specifications, facilitating automated assembly processes.
4.7µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 4.7UF 20% 35V RADIAL
CAP TANT 4.7UF 20% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X0035CYV1-ND | 199D475X0035CYV1 | 199D475X0035CYV1 | 15P7248 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D475X0035Cyv1 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |