4.7µF Conformal Coated Tantalum Capacitors 35V Radial
TANTALUM CAPACITOR, 4.7UF, 35V, RADIAL 20%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No
CAP TANT 4.7UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X0035C1V1-ND | 30C8919 | 199D475X0035C1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, Radial 20%; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |