4.7µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 4.7UF 20% 20V RADIAL
Capacitor,4.7uF,20VD
CAP TANT 4.7UF 20% 20V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D475X0020B6B1-ND | 199D475X0020B6B1 | 49C6344 | 199D475X0020B6B1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |