Vishay Precision Group Tantalum Capacitors 199D475X0010A1V1

Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D475X0010A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D475X0010A1V1-ND
Tantalum Capacitors 199D475X0010A1V1-ND
4.7µF Conformal Coated Tantalum Capacitors 10V Radial

4.7µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D475X0010A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D475X0010A1V1
Tantalum Capacitors 199D475X0010A1V1
CAP TANT 4.7UF 20% 10V RADIAL

CAP TANT 4.7UF 20% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Radial 20%; Capacitance Vishay - 30C8918 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Radial 20%; Capacitance Vishay
30C8918
Tantalum Capacitor, 4.7Uf, 10V, Radial 20%; Capacitance Vishay 30C8918
TANTALUM CAPACITOR, 4.7UF, 10V, RADIAL 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 10V, RADIAL 20%; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D475X0010A1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D475X0010A1V1
Capacitors - Tantalum Capacitors 199D475X0010A1V1
CAP TANT 4.7UF 20% 10V RADIAL

CAP TANT 4.7UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D475X0010A1V1-ND 199D475X0010A1V1 30C8918 199D475X0010A1V1
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814656 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers