Vishay Precision Group Tantalum Capacitors 199D474X9050A1V1E3

Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D474X9050A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D474X9050A1V1E3-ND
Tantalum Capacitors 199D474X9050A1V1E3-ND
0.47µF Conformal Coated Tantalum Capacitors 50V Radial

0.47µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 50V, Radial 10%; Capacitance Vishay - 16M2017 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 50V, Radial 10%; Capacitance Vishay
16M2017
Capacitor Tant, 0.47Uf, 50V, Radial 10%; Capacitance Vishay 16M2017
CAPACITOR TANT, 0.47UF, 50V, RADIAL 10%; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 50V, RADIAL 10%; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D474X9050A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D474X9050A1V1E3
Tantalum Capacitors 199D474X9050A1V1E3
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D474X9050A1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D474X9050A1V1E3
Capacitors - Tantalum Capacitors 199D474X9050A1V1E3
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D474X9050A1V1E3-ND 16M2017 199D474X9050A1V1E3 199D474X9050A1V1E3
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 50V, Radial 10%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814641 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details