Vishay Precision Group Tantalum Capacitors 199D474X9050A1V1

Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
0.47µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D474X9050A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D474X9050A1V1-ND
Tantalum Capacitors 199D474X9050A1V1-ND
0.47µF Conformal Coated Tantalum Capacitors 50V Radial

0.47µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D474X9050A1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D474X9050A1V1
Capacitors - Tantalum Capacitors 199D474X9050A1V1
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - 199D474X9050A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D474X9050A1V1
Tantalum Capacitors 199D474X9050A1V1
CAP TANT 0.47UF 10% 50V RADIAL

CAP TANT 0.47UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.47Uf, 50V, Radial 10%; Capacitance Vishay - 30C8917 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 50V, Radial 10%; Capacitance Vishay
30C8917
Tantalum Capacitor, 0.47Uf, 50V, Radial 10%; Capacitance Vishay 30C8917
TANTALUM CAPACITOR, 0.47UF, 50V, RADIAL 10%; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.47UF, 50V, RADIAL 10%; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D474X9050A1V1-ND 199D474X9050A1V1 199D474X9050A1V1 30C8917
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 50V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Tantalum Capacitors - 1814639 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitor, Tantalum;10uF;TDC Series;Radial;Case E;+/-10%;50V;65VDC;0.125In.;0.5 - 70186165 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers