3.9µF Conformal Coated Tantalum Capacitors 50V Radial
199D, 3.9 F, +/-10 %, 50 V, D-Size Radial RoHS Compliant: No
CAP TANT 3.9UF 10% 50V RADIAL
CAP TANT 3.9UF 10% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D395X9050D1V1-ND | 14C7205 | 199D395X9050D1V1 | 199D395X9050D1V1 |
| Product Name | Tantalum Capacitors | 199D, 3.9 F, +/-10 %, 50 V, D-Size Radial Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF |