33µF Conformal Coated Tantalum Capacitors 6.3V Radial
CAP TANT 33UF 10% 6.3V RADIAL
199D336X96R3CXB1 ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X96R3CXB1-ND | 199D336X96R3CXB1 | 15P7158 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D336X96R3Cxb1 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF |