Vishay Intertechnology, Inc. Tantalum Capacitors 199D336X9035F6B1

Description
33µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X9035F6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X9035F6B1-ND
Tantalum Capacitors 199D336X9035F6B1-ND
33µF Conformal Coated Tantalum Capacitors 35V Radial

33µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D336X9035F6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X9035F6B1
Tantalum Capacitors 199D336X9035F6B1
CAP TANT 33UF 10% 35V RADIAL

CAP TANT 33UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 199D336X9035F6B1-ND 199D336X9035F6B1
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL107K016M1F-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details