Vishay Precision Group Tantalum Capacitors 199D336X9025E6V1

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X9025E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X9025E6V1-ND
Tantalum Capacitors 199D336X9025E6V1-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial

33µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitor Tant, 33Uf, 25V, Radial 10%; Capacitance Vishay - 30C8911 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, Radial 10%; Capacitance Vishay
30C8911
Capacitor Tant, 33Uf, 25V, Radial 10%; Capacitance Vishay 30C8911
CAPACITOR TANT, 33UF, 25V, RADIAL 10%; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 33UF, 25V, RADIAL 10%; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D336X9025E6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D336X9025E6V1
Capacitors - Tantalum Capacitors 199D336X9025E6V1
CAP TANT 33UF 10% 25V RADIAL

CAP TANT 33UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D336X9025E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X9025E6V1
Tantalum Capacitors 199D336X9025E6V1
CAP TANT 33UF 10% 25V RADIAL

CAP TANT 33UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D336X9025E6V1-ND 30C8911 199D336X9025E6V1 199D336X9025E6V1
Product Name Tantalum Capacitors Capacitor Tant, 33Uf, 25V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details