Vishay Precision Group Capacitance Vishay 199D336X9016DA1.

Description
Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D; Product Range:199D Series; Voltage Rating:16V RoHS Compliant: No
Description
Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D; Product Range:199D Series; Voltage Rating:16V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC3470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC3470
Capacitance Vishay 61AC3470
Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D; Product Range:199D Series; Voltage Rating:16V RoHS Compliant: No

Capacitance:33µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D; Product Range:199D Series; Voltage Rating:16V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3470
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers