33µF Conformal Coated Tantalum Capacitors 16V Radial
Capacitor,33uF,16VDC
CAP TANT 33UF 10% 16V RADIAL
CAP TANT 33UF 10% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X9016D6V1-ND | 49C6297 | 199D336X9016D6V1 | 199D336X9016D6V1 |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |