Vishay Precision Group Tantalum Capacitors 199D336X9016D6B1

Description
33µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X9016D6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X9016D6B1-ND
Tantalum Capacitors 199D336X9016D6B1-ND
33µF Conformal Coated Tantalum Capacitors 16V Radial

33µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D336X9016D6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X9016D6B1
Tantalum Capacitors 199D336X9016D6B1
CAP TANT 33UF 10% 16V RADIAL

CAP TANT 33UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, Radial 10%; Capacitance Vishay - 08J4408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, Radial 10%; Capacitance Vishay
08J4408
Capacitor Tant, 33Uf, 16V, Radial 10%; Capacitance Vishay 08J4408
CAPACITOR TANT, 33UF, 16V, RADIAL 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 33UF, 16V, RADIAL 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D336X9016D6B1-ND 199D336X9016D6B1 08J4408
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - 1814589 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers