Vishay Precision Group Tantalum Capacitors 199D336X9010DXV1

Description
33µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X9010DXV1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X9010DXV1-ND
Tantalum Capacitors 199D336X9010DXV1-ND
33µF Conformal Coated Tantalum Capacitors 10V Radial

33µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 49C6288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
49C6288
Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 49C6288
Capacitor,33uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,33uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D336X9010DXV1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D336X9010DXV1
Capacitors - Tantalum Capacitors 199D336X9010DXV1
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitors - 199D336X9010DXV1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X9010DXV1
Tantalum Capacitors 199D336X9010DXV1
CAP TANT 33UF 10% 10V RADIAL

CAP TANT 33UF 10% 10V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D336X9010DXV1-ND 49C6288 199D336X9010DXV1 199D336X9010DXV1
Product Name Tantalum Capacitors Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details