33µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 33UF 10% 10V RADIAL
199D336X9010D6B1E3 ROHS COMPLIANT: YES
CAP TANT 33UF 10% 10V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X9010D6B1E3-ND | 199D336X9010D6B1E3 | 15P7141 | 199D336X9010D6B1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D336X9010D6B1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |