33µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 33UF 10% 10V RADIAL
CAP TANT 33UF 10% 10V RADIAL
CAPACITOR TANT, 33UF, 10V, RADIAL 10%; Capacitance:33µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X9010D1V1-ND | 199D336X9010D1V1 | 199D336X9010D1V1 | 30C9320 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 10V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |