33µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 33UF 20% 25V RADIAL
CAPACITOR TANT, 33UF, 25V, RADIAL 20%; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP TANT 33UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X0025E6V1E3-ND | 199D336X0025E6V1E3 | 15P7124 | 199D336X0025E6V1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 25V, Radial 20%; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |