Vishay Precision Group Tantalum Capacitors 199D336X0025E6V1

Description
33µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D336X0025E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D336X0025E6V1-ND
Tantalum Capacitors 199D336X0025E6V1-ND
33µF Conformal Coated Tantalum Capacitors 25V Radial

33µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D336X0025E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D336X0025E6V1
Tantalum Capacitors 199D336X0025E6V1
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 25V, Radial 20%; Capacitance Vishay - 30C8909 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, Radial 20%; Capacitance Vishay
30C8909
Tantalum Capacitor, 33Uf, 25V, Radial 20%; Capacitance Vishay 30C8909
TANTALUM CAPACITOR, 33UF, 25V, RADIAL 20%; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 33UF, 25V, RADIAL 20%; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D336X0025E6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D336X0025E6V1
Capacitors - Tantalum Capacitors 199D336X0025E6V1
CAP TANT 33UF 20% 25V RADIAL

CAP TANT 33UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D336X0025E6V1-ND 199D336X0025E6V1 30C8909 199D336X0025E6V1
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 25V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Capacitor, Tantalum;22uF;TDC Series;Radial;Case G;+/-20%;35V;46VDC;0.250In.;6.2 - 70186171 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details