33µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 33UF 20% 16V RADIAL
CAP TANT 33UF 20% 16V RADIAL
CAPACITOR TANT, 33UF, 16V, RADIAL 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D336X0016D1V1E3-ND | 199D336X0016D1V1E3 | 199D336X0016D1V1E3 | 15P7115 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 16V, Radial 20%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |