3.3µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 3.3UF 10% 35V RADIAL
Capacitor,3.3uF,35VD
CAP TANT 3.3UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9035B6V1-ND | 199D335X9035B6V1 | 49C6264 | 199D335X9035B6V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,3.3Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |