3.3µF Conformal Coated Tantalum Capacitors 35V Radial
TANTALUM CAPACITOR, 3.3UF, 35V, RADIAL 10%; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: No
CAP TANT 3.3UF 10% 35V RADIAL
CAP TANT 3.3UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D335X9035B1V1-ND | 30C8906 | 199D335X9035B1V1 | 199D335X9035B1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 35V, Radial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |