Vishay Precision Group Tantalum Capacitors 199D335X0035B1V1

Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
3.3µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D335X0035B1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D335X0035B1V1-ND
Tantalum Capacitors 199D335X0035B1V1-ND
3.3µF Conformal Coated Tantalum Capacitors 35V Radial

3.3µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D335X0035B1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D335X0035B1V1
Tantalum Capacitors 199D335X0035B1V1
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D335X0035B1V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D335X0035B1V1
Capacitors - Tantalum Capacitors 199D335X0035B1V1
CAP TANT 3.3UF 20% 35V RADIAL

CAP TANT 3.3UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 3.3Uf, 35V, Radial 20%; Capacitance Vishay - 30C8902 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 35V, Radial 20%; Capacitance Vishay
30C8902
Tantalum Capacitor, 3.3Uf, 35V, Radial 20%; Capacitance Vishay 30C8902
TANTALUM CAPACITOR, 3.3UF, 35V, RADIAL 20%; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: No

TANTALUM CAPACITOR, 3.3UF, 35V, RADIAL 20%; Capacitance:3.3µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D335X0035B1V1-ND 199D335X0035B1V1 199D335X0035B1V1 30C8902
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 35V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 6933921 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAC225K035P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers