0.33µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 0.33UF 10% 50V RADIAL
CAP TANT 0.33UF 10% 50V RADIAL
Capacitor,0.33uF,50V
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D334X9050A6V1-ND | 199D334X9050A6V1 | 199D334X9050A6V1 | 49C6223 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,0.33Uf,50Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |