0.33µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.33UF 10% 35V RADIAL
CAP TANT 0.33UF 10% 35V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D334X9035A1V1-ND | 199D334X9035A1V1 | 199D334X9035A1V1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |