2.7µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 2.7UF 10% 20V RADIAL
CAP TANT 2.7UF 10% 20V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D275X9020BYV1-ND | 199D275X9020BYV1 | 199D275X9020BYV1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF |