Vishay Intertechnology, Inc. Tantalum Capacitors 199D227X9010F6V1

Description
220µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D227X9010F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D227X9010F6V1-ND
Tantalum Capacitors 199D227X9010F6V1-ND
220µF Conformal Coated Tantalum Capacitors 10V Radial

220µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D227X9010F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D227X9010F6V1
Tantalum Capacitors 199D227X9010F6V1
CAP TANT 220UF 10% 10V RADIAL

CAP TANT 220UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D227X9010F6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D227X9010F6V1
Capacitors - Tantalum Capacitors 199D227X9010F6V1
CAP TANT 220UF 10% 10V RADIAL

CAP TANT 220UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D227X9010F6V1-ND 199D227X9010F6V1 199D227X9010F6V1
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details