Vishay Precision Group Tantalum Capacitors 199D227X06R3E6V1E3

Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D227X06R3E6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D227X06R3E6V1E3-ND
Tantalum Capacitors 199D227X06R3E6V1E3-ND
220µF Conformal Coated Tantalum Capacitors 6.3V Radial

220µF Conformal Coated Tantalum Capacitors 6.3V Radial

Buy Now Datasheet
Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay - 15P6982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay
15P6982
Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay 15P6982
CAPACITOR TANT, 220UF, 6.3V, RADIAL 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, RADIAL 20%; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D227X06R3E6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D227X06R3E6V1E3
Tantalum Capacitors 199D227X06R3E6V1E3
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D227X06R3E6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D227X06R3E6V1E3
Capacitors - Tantalum Capacitors 199D227X06R3E6V1E3
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D227X06R3E6V1E3-ND 15P6982 199D227X06R3E6V1E3 199D227X06R3E6V1E3
Product Name Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814575 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - T491A105K010AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers