Vishay Precision Group Tantalum Capacitors 199D227X06R3E6V1

Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D227X06R3E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D227X06R3E6V1-ND
Tantalum Capacitors 199D227X06R3E6V1-ND
220µF Conformal Coated Tantalum Capacitors 6.3V Radial

220µF Conformal Coated Tantalum Capacitors 6.3V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D227X06R3E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D227X06R3E6V1
Tantalum Capacitors 199D227X06R3E6V1
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D227X06R3E6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D227X06R3E6V1
Capacitors - Tantalum Capacitors 199D227X06R3E6V1
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site
Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay - 30C8896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay
30C8896
Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay 30C8896
CAPACITOR TANT, 220UF, 6.3V, RADIAL 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 220UF, 6.3V, RADIAL 20%; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D227X06R3E6V1-ND 199D227X06R3E6V1 199D227X06R3E6V1 30C8896
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAC105K020P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details