Vishay Precision Group Tantalum Capacitors 199D226X96R3CXV1

Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X96R3CXV1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X96R3CXV1-ND
Tantalum Capacitors 199D226X96R3CXV1-ND
22µF Conformal Coated Tantalum Capacitors 6.3V Radial

22µF Conformal Coated Tantalum Capacitors 6.3V Radial

Buy Now Datasheet
Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 49C6194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
49C6194
Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 49C6194
Capacitor,22uF,6.3VD C,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,22uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D226X96R3CXV1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X96R3CXV1
Tantalum Capacitors 199D226X96R3CXV1
CAP TANT 22UF 10% 6.3V RADIAL

CAP TANT 22UF 10% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X96R3CXV1-ND 49C6194 199D226X96R3CXV1
Product Name Tantalum Capacitors Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details