Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 199D226X9025D1V1E3

Description
Win Source Part Number: 1359777-199D226X9025 D1V1E3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: Vishay Sprague Series: TANTALEX®, 199D Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.100" (2.54mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet
Description
Win Source Part Number: 1359777-199D226X9025 D1V1E3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: Vishay Sprague Series: TANTALEX®, 199D Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.100" (2.54mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359777-199D226X9025D1V1E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359777-199D226X9025D1V1E3
Capacitors - Tantalum Capacitors 1359777-199D226X9025D1V1E3
Win Source Part Number: 1359777-199D226X9025 D1V1E3 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Conformal Coated MSL Level: Not Applicable Mfr: Vishay Sprague Series: TANTALEX®, 199D Package: Bulk Product Status: Active Features: General Purpose Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.21.0040 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 85°C Lead Spacing: 0.100" (2.54mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359777-199D226X9025D1V1E3
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Conformal Coated
MSL Level: Not Applicable
Mfr: Vishay Sprague
Series: TANTALEX®, 199D
Package: Bulk
Product Status: Active
Features: General Purpose
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.21.0040
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 85°C
Lead Spacing: 0.100" (2.54mm)
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.400" (10.16mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Singapore, Singapore
Through-Hole 25 V 22 uF Capacitor
59-199D226X9025D1V1E3
Through-Hole 25 V 22 uF Capacitor 59-199D226X9025D1V1E3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 22 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D226X9025D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D226X9025D1V1E 3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 25 V, 22 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 199D226X9025D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25 V, 22 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25 V, 22 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D226X9025D1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1190-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1190-ND
Tantalum Capacitors 718-1190-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial

22µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
CAP TANT 22UF 10% 25V RADIAL - 874-199D226X9025D1V1E3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 25V RADIAL
874-199D226X9025D1V1E3
CAP TANT 22UF 10% 25V RADIAL 874-199D226X9025D1V1E3
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 22Uf, 25V, Radial 10%; Capacitance Vishay - 99M0587 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, Radial 10%; Capacitance Vishay
99M0587
Tantalum Capacitor, 22Uf, 25V, Radial 10%; Capacitance Vishay 99M0587
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 10%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, RADIAL 10%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 199D226X9025D1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D226X9025D1V1E3
Capacitors - Tantalum Capacitors 199D226X9025D1V1E3
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D226X9025D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9025D1V1E3
Tantalum Capacitors 199D226X9025D1V1E3
CAP TANT 22UF 10% 25V RADIAL

CAP TANT 22UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359777-199D226X9025D1V1E3 59-199D226X9025D1V1E3 718-1190-ND 874-199D226X9025D1V1E3 99M0587 199D226X9025D1V1E3 199D226X9025D1V1E3
Product Name Capacitors - Tantalum Capacitors Through-Hole 25 V 22 uF Capacitor Tantalum Capacitors CAP TANT 22UF 10% 25V RADIAL Tantalum Capacitor, 22Uf, 25V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers