Vishay Precision Group Tantalum Capacitors 199D226X9020DXB1

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D226X9020DXB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20V. This component is designed with a solid electrolyte and is available in a radial-lead configuration. It offers low leakage current and a low dissipation factor, making it suitable for a variety of applications in consumer, commercial, and industrial equipment. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for tighter tolerances available as special orders. The device is available in multiple lead styles and case sizes, and it can be ordered with either tin/lead or lead-free terminations, with the latter marked with an "L" for RoHS compliance. This product is packaged in standard tape and reel formats, adhering to EIA-468 specifications, which facilitates automated assembly processes. The capacitor is designed to withstand a life test at rated DC voltage for 1000 hours at +85 °C, ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The 199D226X9020DXB1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20V. This component is designed with a solid electrolyte and is available in a radial-lead configuration. It offers low leakage current and a low dissipation factor, making it suitable for a variety of applications in consumer, commercial, and industrial equipment. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for tighter tolerances available as special orders. The device is available in multiple lead styles and case sizes, and it can be ordered with either tin/lead or lead-free terminations, with the latter marked with an "L" for RoHS compliance. This product is packaged in standard tape and reel formats, adhering to EIA-468 specifications, which facilitates automated assembly processes. The capacitor is designed to withstand a life test at rated DC voltage for 1000 hours at +85 °C, ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9020DXB1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9020DXB1-ND
Tantalum Capacitors 199D226X9020DXB1-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial

22µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X9020DXB1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9020DXB1
Tantalum Capacitors 199D226X9020DXB1
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 49C6182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
49C6182
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 49C6182
Capacitor,22uF,20VDC ,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,22uF,20VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X9020DXB1-ND 199D226X9020DXB1 49C6182
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers