Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X9020D2V1

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D226X9020D2V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20 V. It is designed with a solid-electrolyte construction, providing low leakage current and low dissipation factor, making it suitable for various consumer, commercial, and industrial applications. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is available in multiple lead styles and case sizes, and can be ordered in both RoHS-compliant and non-compliant versions. The product is packaged in standard tape and reel formats, adhering to EIA-468 specifications, facilitating automated assembly processes. This capacitor is a reliable choice for engineers seeking a robust and efficient solution for their electronic designs.

Datasheet Summary
Powered by GS/AI

The 199D226X9020D2V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20 V. It is designed with a solid-electrolyte construction, providing low leakage current and low dissipation factor, making it suitable for various consumer, commercial, and industrial applications. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It is available in multiple lead styles and case sizes, and can be ordered in both RoHS-compliant and non-compliant versions. The product is packaged in standard tape and reel formats, adhering to EIA-468 specifications, facilitating automated assembly processes. This capacitor is a reliable choice for engineers seeking a robust and efficient solution for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9020D2V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9020D2V1-ND
Tantalum Capacitors 199D226X9020D2V1-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial

22µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X9020D2V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9020D2V1
Tantalum Capacitors 199D226X9020D2V1
CAP TANT 22UF 10% 20V RADIAL

CAP TANT 22UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 199D226X9020D2V1-ND 199D226X9020D2V1
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers