Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X9016D1V1

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X9016D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X9016D1V1-ND
Tantalum Capacitors 199D226X9016D1V1-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial

22µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D226X9016D1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D226X9016D1V1
Capacitors - Tantalum Capacitors 199D226X9016D1V1
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, Radial 10%; Capacitance Vishay - 49C6177 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, Radial 10%; Capacitance Vishay
49C6177
Tantalum Capacitor, 22Uf, 16V, Radial 10%; Capacitance Vishay 49C6177
TANTALUM CAPACITOR, 22UF, 16V, RADIAL 10%; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 16V, RADIAL 10%; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D226X9016D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X9016D1V1
Tantalum Capacitors 199D226X9016D1V1
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X9016D1V1-ND 199D226X9016D1V1 49C6177 199D226X9016D1V1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details