22µF Conformal Coated Tantalum Capacitors 10V Radial
Cap Tant Solid 22uF 10V 10% (5.5 X 9.14mm) Radial 2.54mm 125°C Bulk Product overview: 199D226X9010C1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D226X9010C1V1E
CAP TANT 22UF 10% 10V RADIAL
TANTALUM CAPACITOR, 22UF, 10V, RADIAL 10%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 22UF 10% 10V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1188-ND | 59-199D226X9010C1V1E3 | 199D226X9010C1V1E3 | 15P6934 | 199D226X9010C1V1E3 |
| Product Name | Tantalum Capacitors | 22uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 10V, Radial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |