Vishay Precision Group Tantalum Capacitors 199D226X0035E6V1

Description
22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0035E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0035E6V1-ND
Tantalum Capacitors 199D226X0035E6V1-ND
22µF Conformal Coated Tantalum Capacitors 35V Radial

22µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D226X0035E6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D226X0035E6V1
Capacitors - Tantalum Capacitors 199D226X0035E6V1
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site
Capacitor Tant, 22Uf, 35V, Radial 20%; Capacitance Vishay - 30C8889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, Radial 20%; Capacitance Vishay
30C8889
Capacitor Tant, 22Uf, 35V, Radial 20%; Capacitance Vishay 30C8889
CAPACITOR TANT, 22UF, 35V, RADIAL 20%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 22UF, 35V, RADIAL 20%; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D226X0035E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0035E6V1
Tantalum Capacitors 199D226X0035E6V1
CAP TANT 22UF 20% 35V RADIAL

CAP TANT 22UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X0035E6V1-ND 199D226X0035E6V1 30C8889 199D226X0035E6V1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 35V, Radial 20%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814639 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details