Vishay Precision Group Tantalum Capacitors 199D226X0025D1V1

Description
22µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0025D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0025D1V1-ND
Tantalum Capacitors 199D226X0025D1V1-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial

22µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X0025D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0025D1V1
Tantalum Capacitors 199D226X0025D1V1
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay - 30C8888 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay
30C8888
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay 30C8888
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X0025D1V1-ND 199D226X0025D1V1 30C8888
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814704 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details