Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X0020D6V1E3

Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote
Description
22µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D226X0020D6V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 22 µF with a tolerance of ±20% and a voltage rating of 20V. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This component is characterized by low leakage current and low dissipation factor, making it suitable for high-performance applications. It is available in multiple lead styles and case sizes, with options for both tin/lead and lead-free terminations. The product is compliant with RoHS standards when marked accordingly. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and environmental compliance.

Datasheet Summary
Powered by GS/AI

The 199D226X0020D6V1E3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for a variety of consumer, commercial, and industrial applications. It features a capacitance of 22 µF with a tolerance of ±20% and a voltage rating of 20V. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This component is characterized by low leakage current and low dissipation factor, making it suitable for high-performance applications. It is available in multiple lead styles and case sizes, with options for both tin/lead and lead-free terminations. The product is compliant with RoHS standards when marked accordingly. The capacitor is packaged in standard tape and reel formats, facilitating automated assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0020D6V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0020D6V1E3-ND
Tantalum Capacitors 199D226X0020D6V1E3-ND
22µF Conformal Coated Tantalum Capacitors 20V Radial

22µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X0020D6V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0020D6V1E3
Tantalum Capacitors 199D226X0020D6V1E3
CAP TANT 22UF 20% 20V RADIAL

CAP TANT 22UF 20% 20V RADIAL

Supplier's Site Datasheet
199D226X0020D6V1E3 Rohs Compliant Vishay - 15P6911 - Newark, An Avnet Company
Chicago, IL, United States
199D226X0020D6V1E3 Rohs Compliant Vishay
15P6911
199D226X0020D6V1E3 Rohs Compliant Vishay 15P6911
199D226X0020D6V1E3 ROHS COMPLIANT: YES

199D226X0020D6V1E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 199D226X0020D6V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D226X0020D6V1E3
Capacitors - Tantalum Capacitors 199D226X0020D6V1E3
CAP TANT 22UF 20% 20V RADIAL

CAP TANT 22UF 20% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X0020D6V1E3-ND 199D226X0020D6V1E3 15P6911 199D226X0020D6V1E3
Product Name Tantalum Capacitors Tantalum Capacitors 199D226X0020D6V1E3 Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers