22µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 22UF 20% 20V RADIAL
Capacitor,22uF,20VDC
CAP TANT 22UF 20% 20V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D226X0020D1V1-ND | 199D226X0020D1V1 | 30C9309 | 199D226X0020D1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |