Vishay Intertechnology, Inc. Tantalum Capacitors 199D226X0016D7V1E3

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0016D7V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0016D7V1E3-ND
Tantalum Capacitors 199D226X0016D7V1E3-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial

22µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X0016D7V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0016D7V1E3
Tantalum Capacitors 199D226X0016D7V1E3
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site Datasheet
199D226X0016D7V1E3 Rohs Compliant Vishay - 15P6907 - Newark, An Avnet Company
Chicago, IL, United States
199D226X0016D7V1E3 Rohs Compliant Vishay
15P6907
199D226X0016D7V1E3 Rohs Compliant Vishay 15P6907
199D226X0016D7V1E3 ROHS COMPLIANT: YES

199D226X0016D7V1E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X0016D7V1E3-ND 199D226X0016D7V1E3 15P6907
Product Name Tantalum Capacitors Tantalum Capacitors 199D226X0016D7V1E3 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL106M025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details