22µF Conformal Coated Tantalum Capacitors 16V Radial
199D226X0016D2B1E3 ROHS COMPLIANT: YES
CAP TANT 22UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D226X0016D2B1E3-ND | 15P6901 | 199D226X0016D2B1E3 |
| Product Name | Tantalum Capacitors | 199D226X0016D2B1E3 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |