Vishay Precision Group Tantalum Capacitors 199D226X0016D1V1E3

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0016D1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0016D1V1E3-ND
Tantalum Capacitors 199D226X0016D1V1E3-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial

22µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Singapore, Singapore
22uF 16V Capacitor
59-199D226X0016D1V1E3
22uF 16V Capacitor 59-199D226X0016D1V1E3
Tantalum Capacitor 22uF 16V 20% Radial 125°C Bulk Product overview: 199D226X0016D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D226X0016D1V1E 3 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 22uF 16V 20% Radial 125°C Bulk Product overview: 199D226X0016D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D226X0016D1V1E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D226X0016D1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D226X0016D1V1E3
Capacitors - Tantalum Capacitors 199D226X0016D1V1E3
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitors - 199D226X0016D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0016D1V1E3
Tantalum Capacitors 199D226X0016D1V1E3
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 16V, Radial 20%; Capacitance Vishay - 99M0583 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, Radial 20%; Capacitance Vishay
99M0583
Tantalum Capacitor, 22Uf, 16V, Radial 20%; Capacitance Vishay 99M0583
TANTALUM CAPACITOR, 22UF, 16V, RADIAL 20%; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, RADIAL 20%; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X0016D1V1E3-ND 59-199D226X0016D1V1E3 199D226X0016D1V1E3 199D226X0016D1V1E3 99M0583
Product Name Tantalum Capacitors 22uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM566K006P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details