Vishay Precision Group Tantalum Capacitors 199D226X0010C1V1

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0010C1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0010C1V1-ND
Tantalum Capacitors 199D226X0010C1V1-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial

22µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D226X0010C1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0010C1V1
Tantalum Capacitors 199D226X0010C1V1
CAP TANT 22UF 20% 10V RADIAL

CAP TANT 22UF 20% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Vishay - 30C8886 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Vishay
30C8886
Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Vishay 30C8886
TANTALUM CAPACITOR, 22UF, 10V, RADIAL 20%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 10V, RADIAL 20%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D226X0010C1V1-ND 199D226X0010C1V1 30C8886
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814713 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details