22µF Conformal Coated Tantalum Capacitors 3V Radial
Capacitor,22uF,3VDC,
CAP TANT 22UF 20% 3V RADIAL
CAP TANT 22UF 20% 3V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D226X0003B1V1-ND | 49C6141 | 199D226X0003B1V1 | 199D226X0003B1V1 |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |