CAP TANT 2.2UF 10% 15V RADIAL
199D225X9015A1V1E3 ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 199D225X9015A1V1E3 | 15P6837 |
| Product Name | Capacitors - Tantalum Capacitors | 199D225X9015A1V1E3 Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.2 microF |